NMB Technologies Corporation DC Brushless Fans (BLDC) 2410SB-04W-B59-E50

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.3 CFM (0.652m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.3 CFM (0.652m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 2410SB-04W-B59-E50-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
2410SB-04W-B59-E50-ND
DC Brushless Fans (BLDC) 2410SB-04W-B59-E50-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.3 CFM (0.652m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.3 CFM (0.652m³/min) 3 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 60x25mm, 12VDC, 23.3CFM, Flange, Tachometer, 3-Wire

DC Fans DC Axial Fan, 60x25mm, 12VDC, 23.3CFM, Flange, Tachometer, 3-Wire

Buy Now Datasheet
Fan, Axial, 60Mm X 60Mm X 25Mm, 12Vdc; Supply Voltage Vdc Nmb Technologies - 28W3428 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Axial, 60Mm X 60Mm X 25Mm, 12Vdc; Supply Voltage Vdc Nmb Technologies
28W3428
Fan, Axial, 60Mm X 60Mm X 25Mm, 12Vdc; Supply Voltage Vdc Nmb Technologies 28W3428
FAN, AXIAL, 60Mm x 60Mm x 25MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.3CFM; Noise Rating:32dBA; Power Rating:1.8W; Rated Speed:4700rpmRoHS Compliant: Yes

FAN, AXIAL, 60Mm x 60Mm x 25MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.3CFM; Noise Rating:32dBA; Power Rating:1.8W; Rated Speed:4700rpmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 2410SB-04W-B59-E50-ND 2410SB-04W-B59-E50 28W3428
Product Name DC Brushless Fans (BLDC) DC Fans Fan, Axial, 60Mm X 60Mm X 25Mm, 12Vdc; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.3 SCFM (39.6 m³/hr) 23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure 0.2530 in H2O (0.4727 Torr)
Maximum Sound Level 32 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Backward Curved Fan - UNO674004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details
40x40x20mm, 24 VDC, 4.489 CFM,2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020DBAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.49 SCFM (7.63 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers