Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 16.9 CFM (0.473m³/min) 3 Wire Leads
DC Fans DC Axial Fan, 60x25mm, 12VDC, 16.9CFM, Flange, Tachometer, 3-Wire
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2410SB-04W-B39-E50-ND | 28W3420 | 2410SB-04W-B39-E50 |
| Product Name | DC Brushless Fans (BLDC) | Tach 3 Wire Nmb Technologies | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 16.9 SCFM (28.73 m³/hr) | ||
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | ||
| Maximum Sound Level | 22.5 dbA | ||
| Nominal Voltage | 12 volts |