Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 14.5 CFM (0.406m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 60x25mm, 12VDC, 14.5CFM, Flange, 2-Wire
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2410SB-04W-B20-E00-ND | 28W3412 | 2410SB-04W-B20-E00 |
| Product Name | DC Brushless Fans (BLDC) | Std 2 Wire Nmb Technologies | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 14.5 SCFM (24.65 m³/hr) | ||
| Maximum Static Pressure | 0.1040 in H2O (0.1943 Torr) | ||
| Maximum Sound Level | 17 dbA | ||
| Nominal Voltage | 12 volts |