NMB Technologies Corporation Axial Fan, 60Mm, 12Vdc, 50Ma; External Height Nmb Technologies 2410RL-04W-B10-C00

Description
AXIAL FAN, 60MM, 12VDC, 50mA; External Height:60mm; External Width:60mm; External Depth:25mm; Current Type:DC; Supply Voltage:12VDC; Current Rating:50mA; Flow Rate - Imperial:13CFM; Flow Rate - Metric:0.37m /min; Noise Rating:19dBA RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 50mA; External Height:60mm; External Width:60mm; External Depth:25mm; Current Type:DC; Supply Voltage:12VDC; Current Rating:50mA; Flow Rate - Imperial:13CFM; Flow Rate - Metric:0.37m /min; Noise Rating:19dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 50Ma; External Height Nmb Technologies - 44J8764 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 50Ma; External Height Nmb Technologies
44J8764
Axial Fan, 60Mm, 12Vdc, 50Ma; External Height Nmb Technologies 44J8764
AXIAL FAN, 60MM, 12VDC, 50mA; External Height:60mm; External Width:60mm; External Depth:25mm; Current Type:DC; Supply Voltage:12VDC; Current Rating:50mA; Flow Rate - Imperial:13CFM; Flow Rate - Metric:0.37m /min; Noise Rating:19dBA RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 50mA; External Height:60mm; External Width:60mm; External Depth:25mm; Current Type:DC; Supply Voltage:12VDC; Current Rating:50mA; Flow Rate - Imperial:13CFM; Flow Rate - Metric:0.37m /min; Noise Rating:19dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 44J8764
Product Name Axial Fan, 60Mm, 12Vdc, 50Ma; External Height Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fans - 2557324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 64.63 SCFM (110 m³/hr)
Maximum Sound Level 39 dbA
View Details