Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 37.1 CFM (1.04m³/min) 3 Wire Leads
AXIAL FAN, 60MM, 24VDC, 37CFM, 50DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:50dBA; Power Rating:6.24W; IP Rating:- RoHS Compliant: Yes
DC Fans DC Axial Fan, 60x25mm, 24VDC, 37CFM, Flange, Tachometer, 3-Wire
FAN AXIAL 60X25MM 24VDC WIRE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P13407-ND | 09P1715 | 2410ML-05W-B89-E50 | 2410ML-05W-B89-E50 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 60Mm, 24Vdc, 37Cfm, 50Db; Supply Voltage Vdc Nmb Technologies | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 37.1 SCFM (63.06 m³/hr) | 37 SCFM (62.89 m³/hr) | 37.1 SCFM (63.06 m³/hr) | |
| Maximum Static Pressure | 0.5720 in H2O (1.07 Torr) | |||
| Maximum Sound Level | 50 dbA | 50 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts |