Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 37.1 CFM (1.04m³/min) 2 Wire Leads
DC Fans RoHS Compliant: Yes
DC Fans DC Axial Fan, 60x25mm, 24VDC, 37CFM, Flange, 2-Wire
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P13483-ND | 11J7339 | 2410ML-05W-B80-E00 |
| Product Name | DC Brushless Fans (BLDC) | Dc Fans Rohs Compliant Nmb Technologies | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 37.1 SCFM (63.06 m³/hr) | ||
| Maximum Static Pressure | 0.5720 in H2O (1.07 Torr) | ||
| Maximum Sound Level | 50 dbA | ||
| Nominal Voltage | 24 volts |