Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 33.1 CFM (0.927m³/min) 2 Wire Leads
FAN AXIAL 60X25MM 24VDC WIRE
AXIAL FAN, 60MM, 24VDC, 190mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33.1CFM; Noise Rating:45dBA; Power Rating:4.56W; Rated Speed:6800rpm RoHS Compliant: Yes
FAN AXIAL 60X25MM 24VDC WIRE
DC Fans DC Axial Fan, 60x25mm, 24VDC, 33.1CFM, Rib, 2-Wire
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P15644-ND | 2410ML-05W-B70-B00 | 41J3257 | 2410ML-05W-B70-B00 | 2410ML-05W-B70-B00 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 60Mm, 24Vdc, 190Ma; Supply Voltage Vdc Nmb Technologies | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 33.1 SCFM (56.26 m³/hr) | 33.1 SCFM (56.26 m³/hr) | 33.1 SCFM (56.26 m³/hr) | 33.1 SCFM (56.26 m³/hr) | |
| Maximum Static Pressure | 0.5020 in H2O (0.9379 Torr) | ||||
| Maximum Sound Level | 45 dbA | 45 dbA | 45 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts |