NMB Technologies Corporation DC Brushless Fans (BLDC) 2410ML-05W-B60-E00

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 25.0 CFM (0.700m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 25.0 CFM (0.700m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P15643-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P15643-ND
DC Brushless Fans (BLDC) P15643-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 25.0 CFM (0.700m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 25.0 CFM (0.700m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 60x25mm, 24VDC, 25CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 60x25mm, 24VDC, 25CFM, Flange, 2-Wire

Buy Now Datasheet
Dc Axial Fan, 60Mm, 25Cfm, 36Db; Supply Voltage Vdc Nmb Technologies - 29C6358 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 60Mm, 25Cfm, 36Db; Supply Voltage Vdc Nmb Technologies
29C6358
Dc Axial Fan, 60Mm, 25Cfm, 36Db; Supply Voltage Vdc Nmb Technologies 29C6358
DC AXIAL FAN, 60MM, 25CFM, 36DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:25CFM; Noise Rating:36dBA; Power Rating:3.12W; Rated Speed:5300rpm RoHS Compliant: Yes

DC AXIAL FAN, 60MM, 25CFM, 36DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:25CFM; Noise Rating:36dBA; Power Rating:3.12W; Rated Speed:5300rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 2410ML-05W-B60-E00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
2410ML-05W-B60-E00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 2410ML-05W-B60-E00
FAN AXIAL 60X25MM 24VDC WIRE

FAN AXIAL 60X25MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P15643-ND 2410ML-05W-B60-E00 29C6358 2410ML-05W-B60-E00
Product Name DC Brushless Fans (BLDC) DC Fans Dc Axial Fan, 60Mm, 25Cfm, 36Db; Supply Voltage Vdc Nmb Technologies Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr)
Maximum Static Pressure 0.2930 in H2O (0.5474 Torr)
Maximum Sound Level 36 dbA 36 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-35567 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fans - 1442047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details