Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 25.0 CFM (0.700m³/min) 2 Wire Leads
FAN AXIAL 60X25MM 24VDC WIRE
AXIAL FAN, 60MM, 24VDC, 130mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:25CFM; Noise Rating:36dBA; Power Rating:3.12W; Rated Speed:5300rpm RoHS Compliant: Yes
DC Fans DC Axial Fan, 60x25mm, 24VDC, 25CFM, Rib, 2-Wire
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P15642-ND | 2410ML-05W-B60-B00 | 93C9132 | 2410ML-05W-B60-B00 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 60Mm, 24Vdc, 130Ma; Supply Voltage Vdc Nmb Technologies | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 25 SCFM (42.49 m³/hr) | 25 SCFM (42.49 m³/hr) | 25 SCFM (42.49 m³/hr) | |
| Maximum Static Pressure | 0.2930 in H2O (0.5474 Torr) | |||
| Maximum Sound Level | 36 dbA | 36 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts |