Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 23.3 CFM (0.652m³/min) 3 Wire Leads
DC Fans DC Axial Fan, 60x25mm, 24VDC, 23.3CFM, Flange, Tachometer, 3-Wire
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2410ML-05W-B59-E50-ND | 2410ML-05W-B59-E50 | 33M2121 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Tach 3 Wire Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 23.3 SCFM (39.6 m³/hr) | ||
| Maximum Static Pressure | 0.2500 in H2O (0.4671 Torr) | ||
| Maximum Sound Level | 35 dbA | ||
| Nominal Voltage | 24 volts |