Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 19.0 CFM (0.532m³/min) 2 Wire Leads
Axial Fan, Wire Leaded, Brushless Motor, Ball, 2410ML Series, 24 VDC, 60 mm, 25 mm, 19 cu.ft/min RoHS Compliant: Yes
AXIAL FAN, 60MM, 24VDC, 60mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:19CFM; Noise Rating:31dBA; Power Rating:1.44W; Rated Speed:4000rpm RoHS Compliant: Yes
FAN AXIAL 60X25MM 24VDC WIRE
DC Fans DC Axial Fan, 60x25mm, 24VDC, 19CFM, Flange, 2-Wire
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P15639-ND | 98K8346 | 58K7849 | 2410ML-05W-B30-E00 | 2410ML-05W-B30-E00 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Wire Leaded, Brushless Motor, Ball, 2410Ml Series, 24 Vdc, 60 Mm, 25 Mm, 19 Cu.ft/min Rohs Compliant Nmb Technologies | Axial Fan, 60Mm, 24Vdc, 60Ma; Supply Voltage Vdc Nmb Technologies | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 19 SCFM (32.29 m³/hr) | 19 SCFM (32.29 m³/hr) | 19 SCFM (32.29 m³/hr) | ||
| Maximum Static Pressure | 0.1610 in H2O (0.3008 Torr) | ||||
| Maximum Sound Level | 31 dbA | 31 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts |