NMB Technologies Corporation DC Brushless Fans (BLDC) 2410ML-04W-B89-E50

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 37.1 CFM (1.04m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 37.1 CFM (1.04m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P13406-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P13406-ND
DC Brushless Fans (BLDC) P13406-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 37.1 CFM (1.04m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 37.1 CFM (1.04m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 2410ML-04W-B89-E50 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
2410ML-04W-B89-E50
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 2410ML-04W-B89-E50
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site
Fan, Axial, 60Mm X 60Mm X 25Mm, 12Vdc, 520Ma; Supply Voltage Vdc Nmb Technologies - 33M2103 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Axial, 60Mm X 60Mm X 25Mm, 12Vdc, 520Ma; Supply Voltage Vdc Nmb Technologies
33M2103
Fan, Axial, 60Mm X 60Mm X 25Mm, 12Vdc, 520Ma; Supply Voltage Vdc Nmb Technologies 33M2103
FAN, AXIAL, 60MM X 60MM X 25MM, 12VDC, 520mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:46dBA; Power Rating:6.2W RoHS Compliant: Yes

FAN, AXIAL, 60MM X 60MM X 25MM, 12VDC, 520mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:46dBA; Power Rating:6.2W RoHS Compliant: Yes

Supplier's Site
DC Fans DC Axial Fan, 60x25mm, 12VDC, 37CFM, Flange, Tachometer, 3-Wire

DC Fans DC Axial Fan, 60x25mm, 12VDC, 37CFM, Flange, Tachometer, 3-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P13406-ND 2410ML-04W-B89-E50 33M2103 2410ML-04W-B89-E50
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan, Axial, 60Mm X 60Mm X 25Mm, 12Vdc, 520Ma; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.1 SCFM (63.06 m³/hr) 37.1 SCFM (63.06 m³/hr) 37 SCFM (62.89 m³/hr)
Maximum Static Pressure 0.5720 in H2O (1.07 Torr)
Maximum Sound Level 46 dbA 46 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.1 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 299DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details