Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 37.1 CFM (1.04m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 60x25mm, 12VDC, 37CFM, Rib, 2-Wire
AXIAL FAN, 60MM, 12VDC, 520mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:46dBA; Power Rating:6.2W; Rated Speed:7350rpm RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2410ML-04W-B80-B00-ND | 2410ML-04W-B80-B00 | 58K2919 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 60Mm, 12Vdc, 520Ma; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 37.1 SCFM (63.06 m³/hr) | 37 SCFM (62.89 m³/hr) | |
| Maximum Static Pressure | 0.5720 in H2O (1.07 Torr) | ||
| Maximum Sound Level | 46 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |