Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 33.1 CFM (0.927m³/min) 3 Wire Leads
DC Fans DC Axial Fan, 60x25mm, 12VDC, 33.1CFM, Flange, Tachometer, 3-Wire
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2410ML-04W-B79-E50-ND | 2410ML-04W-B79-E50 | 33M2101 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Tach 3 Wire Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 33.1 SCFM (56.26 m³/hr) | ||
| Maximum Static Pressure | 0.5020 in H2O (0.9379 Torr) | ||
| Maximum Sound Level | 45 dbA | ||
| Nominal Voltage | 12 volts |