Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 33.1 CFM (0.927m³/min) 2 Wire Leads
DC Fans RoHS Compliant: Yes
DC Fans DC Axial Fan, 60x25mm, 12VDC, 33.1CFM, Flange, 2-Wire
FAN AXIAL 60X25MM 12VDC WIRE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2410ML-04W-B70-E00-ND | 44J8754 | 2410ML-04W-B70-E00 | 2410ML-04W-B70-E00 |
| Product Name | DC Brushless Fans (BLDC) | Dc Fans Rohs Compliant Nmb Technologies | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 33.1 SCFM (56.26 m³/hr) | 33.1 SCFM (56.26 m³/hr) | ||
| Maximum Static Pressure | 0.5020 in H2O (0.9379 Torr) | |||
| Maximum Sound Level | 45 dbA | 45 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |