Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.3 CFM (0.652m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 60x25mm, 12VDC, 23.3CFM, Flange, 2-Wire
AXIAL FAN, 60MM, 12VDC, 200mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.3CFM; Noise Rating:35dBA; Power Rating:2.4W; Rated Speed:4900rpm RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P15632-ND | 2410ML-04W-B50-E00 | 29C6723 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 60Mm, 12Vdc, 200Ma; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 23.3 SCFM (39.6 m³/hr) | 23.3 SCFM (39.6 m³/hr) | |
| Maximum Static Pressure | 0.2500 in H2O (0.4671 Torr) | ||
| Maximum Sound Level | 35 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |