Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 21.5 CFM (0.602m³/min) 3 Wire Leads
DC Fans DC Axial Fan, 60x25mm, 12VDC, 21.5CFM, Rib, Tachometer, 3-Wire
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2410ML-04W-B49-B50-ND | 33M2091 | 2410ML-04W-B49-B50 |
| Product Name | DC Brushless Fans (BLDC) | Tach 3 Wire Nmb Technologies | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 21.5 SCFM (36.54 m³/hr) | ||
| Maximum Static Pressure | 0.2080 in H2O (0.3886 Torr) | ||
| Maximum Sound Level | 33.5 dbA | ||
| Nominal Voltage | 12 volts |