NMB Technologies Corporation DC Brushless Fans (BLDC) 2410ML-04W-B40-E00

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 21.5 CFM (0.602m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 21.5 CFM (0.602m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P15630-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P15630-ND
DC Brushless Fans (BLDC) P15630-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 21.5 CFM (0.602m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 21.5 CFM (0.602m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 170Ma; Supply Voltage Vdc Nmb Technologies - 41J3263 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 170Ma; Supply Voltage Vdc Nmb Technologies
41J3263
Axial Fan, 60Mm, 12Vdc, 170Ma; Supply Voltage Vdc Nmb Technologies 41J3263
AXIAL FAN, 60MM, 12VDC, 170mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.5CFM; Noise Rating:33.5dBA; Power Rating:2.04W; Rated Speed:4550rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 170mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.5CFM; Noise Rating:33.5dBA; Power Rating:2.04W; Rated Speed:4550rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Fan, Wire Leaded, Brushless Motor, Ball, 2410Ml Series, 12 Vdc, 60 Mm, 25 Mm, 21.5 Cu.ft/min Rohs Compliant Nmb Technologies - 09X1323 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Wire Leaded, Brushless Motor, Ball, 2410Ml Series, 12 Vdc, 60 Mm, 25 Mm, 21.5 Cu.ft/min Rohs Compliant Nmb Technologies
09X1323
Axial Fan, Wire Leaded, Brushless Motor, Ball, 2410Ml Series, 12 Vdc, 60 Mm, 25 Mm, 21.5 Cu.ft/min Rohs Compliant Nmb Technologies 09X1323
Axial Fan, Wire Leaded, Brushless Motor, Ball, 2410ML Series, 12 VDC, 60 mm, 25 mm, 21.5 cu.ft/min RoHS Compliant: Yes

Axial Fan, Wire Leaded, Brushless Motor, Ball, 2410ML Series, 12 VDC, 60 mm, 25 mm, 21.5 cu.ft/min RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 2410ML-04W-B40-E00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
2410ML-04W-B40-E00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 2410ML-04W-B40-E00
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site
DC Fans DC Axial Fan, 60x25mm, 12VDC, 21.5CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 60x25mm, 12VDC, 21.5CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P15630-ND 41J3263 09X1323 2410ML-04W-B40-E00 2410ML-04W-B40-E00
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc, 170Ma; Supply Voltage Vdc Nmb Technologies Axial Fan, Wire Leaded, Brushless Motor, Ball, 2410Ml Series, 12 Vdc, 60 Mm, 25 Mm, 21.5 Cu.ft/min Rohs Compliant Nmb Technologies Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.5 SCFM (36.54 m³/hr) 21.5 SCFM (36.54 m³/hr) 21.5 SCFM (36.54 m³/hr)
Maximum Static Pressure 0.2080 in H2O (0.3886 Torr)
Maximum Sound Level 33.5 dbA 33.5 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 55X4780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6025-5 Series 4.32 Watt (W) Power Brushless DC Axial Fan - C6025Y24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4110 to ? in H2O (0.7679 to ? Torr)
Maximum Sound Level 41.8 dbA
View Details
Axial Fan - M29-A3 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 709 SCFM (1205 m³/hr)
Maximum Sound Level 69 dbA
View Details