Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.7 CFM (0.384m³/min) 3 Wire Leads
FAN AXIAL 60X25MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2410ML-04W-B19-E00-ND | 2410ML-04W-B19-E00 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 13.7 SCFM (23.29 m³/hr) | 13.7 SCFM (23.29 m³/hr) |
| Maximum Static Pressure | 0.0830 in H2O (0.1551 Torr) | |
| Maximum Sound Level | 23 dbA | 23 dbA |
| Nominal Voltage | 12 volts | 12 volts |