NMB Technologies Corporation DC Brushless Fans (BLDC) 2410ML-04W-B10-E00

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.7 CFM (0.384m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.7 CFM (0.384m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 2410ML-04W-B10-E00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
2410ML-04W-B10-E00-ND
DC Brushless Fans (BLDC) 2410ML-04W-B10-E00-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.7 CFM (0.384m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.7 CFM (0.384m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 70Ma; Supply Voltage Vdc Nmb Technologies - 58K7844 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 70Ma; Supply Voltage Vdc Nmb Technologies
58K7844
Axial Fan, 60Mm, 12Vdc, 70Ma; Supply Voltage Vdc Nmb Technologies 58K7844
AXIAL FAN, 60MM, 12VDC, 70mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.7CFM; Noise Rating:23dBA; Power Rating:900mW; Rated Speed:2950rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 70mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.7CFM; Noise Rating:23dBA; Power Rating:900mW; Rated Speed:2950rpm RoHS Compliant: Yes

Supplier's Site
DC Fans DC Axial Fan, 60x25mm, 12VDC, 13.7CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 60x25mm, 12VDC, 13.7CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 2410ML-04W-B10-E00-ND 58K7844 2410ML-04W-B10-E00
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc, 70Ma; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.7 SCFM (23.29 m³/hr) 13.7 SCFM (23.29 m³/hr)
Maximum Static Pressure 0.0830 in H2O (0.1551 Torr)
Maximum Sound Level 23 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1000 SCFM (1699 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details