Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 15.9 CFM (0.445m³/min) 2 Wire Leads
FAN AXIAL 60X20MM 24VDC WIRE
DC Fans DC Axial Fan, 60x20mm, 24VDC, 17.6CFM, Rib, 2-Wire
Axial Fan, Tubeaxial, Square, Ball, 24048NL Series, 24 VDC, 60 mm, 20 mm, 17.6 cu.ft/min RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-2408NL-05W-B50-L00-ND | 2408NL-05W-B50-L00 | 2408NL-05W-B50-L00 | 87X9832 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Axial Fan, Tubeaxial, Square, Ball, 24048Nl Series, 24 Vdc, 60 Mm, 20 Mm, 17.6 Cu.ft/min Rohs Compliant Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 15.9 SCFM (27.03 m³/hr) | 15.9 SCFM (27.03 m³/hr) | ||
| Maximum Static Pressure | 0.1330 in H2O (0.2485 Torr) | |||
| Maximum Sound Level | 29 dbA | 29 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |