HYBRID STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:56.4mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:420mN-m; Current Rating:2.9A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:42mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 25R3887 |
| Product Name | Hybrid Stepper Motor; Stepper Motor Type Nmb Technologies |