23KM-K155U Hybrid Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 23KM-K155U, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Unipolar Stepper Motor Hybrid Frame Size 23 200 Step 1.5A 24VDC
| NMB Technologies Corporation | DigiKey | |
|---|---|---|
| Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) |
| Product Number | 23KM-K155U | 942-23KM-K155U-ND |
| Product Name | Hybrid Stepper | Stepper Motors |
| Holding Torque | 149 In-oz (105 N-cm) | 149 In-oz (105 N-cm) |
| Step Angle | 1.80 degrees | 1.80 degrees |
| Continuous Current | 1.5 amps | |
| Diameter / Width | 2.20 inch (56 mm) | |
| Length | 2.64 inch (67 mm) |