NMB Technologies Corporation Hybrid Stepper 17PY-Z342U

Description
17PY-Z342U Hybrid Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17PY-Z342U, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Request a Quote Datasheet
Description
17PY-Z342U Hybrid Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17PY-Z342U, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hybrid Stepper - 17PY-Z342U - NMB Technologies Corporation
Chatsworth, CA, United States
Hybrid Stepper
17PY-Z342U
Hybrid Stepper 17PY-Z342U
17PY-Z342U Hybrid Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17PY-Z342U, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

17PY-Z342U Hybrid Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17PY-Z342U, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site
Stepper Motors - 942-17PY-Z342U-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
942-17PY-Z342U-ND
Stepper Motors 942-17PY-Z342U-ND
Unipolar Stepper Motor Hybrid Frame Size 17 400 Step 1.4A 24VDC

Unipolar Stepper Motor Hybrid Frame Size 17 400 Step 1.4A 24VDC

Buy Now Datasheet

Technical Specifications

  NMB Technologies Corporation DigiKey
Product Category Stepper Motors (rotary) Stepper Motors (rotary)
Product Number 17PY-Z342U 942-17PY-Z342U-ND
Product Name Hybrid Stepper Stepper Motors
Holding Torque 40 In-oz (28 N-cm) 40 In-oz (28 N-cm)
Step Angle 0.90 degrees 0.90 degrees
Continuous Current 1.4 amps
Diameter / Width 1.65 inch (42 mm)
Length 1.50 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 5 : 1
View Details
Stepper Motors - 403-1025-ND - DigiKey
Specs
DC Voltage Range 5.0 VDC
Holding Torque 23 In-oz (16 N-cm)
Step Angle 7.50 degrees
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5741H-x8070 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 78 In-oz (55 N-cm)
Step Angle 1.80 degrees
View Details
Stepper Motor / HUD Series - PST.60HB3220-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 212 In-oz (150 N-cm)
Continuous Current 2 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details