HYBRID STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Unipolar; Step Angle:0.9°; Torque Max:160mN-m; Current Rating:850mA; Voltage Rating Max:24VDC; No. of Wires:6; External Length:34mm; NEMA Size:17RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 25R3872 |
| Product Name | Hybrid Stepper Motor; Stepper Motor Type Nmb Technologies |