NMB Technologies Corporation Hybrid Stepper with Planetary Gearbox 17GR-K7

Description
17GR-K7 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GR-K7, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Description
17GR-K7 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GR-K7, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Suppliers

Company
Product
Description
Supplier Links
Hybrid Stepper with Planetary Gearbox - 17GR-K7 - NMB Technologies Corporation
Chatsworth, CA, United States
Hybrid Stepper with Planetary Gearbox
17GR-K7
Hybrid Stepper with Planetary Gearbox 17GR-K7
17GR-K7 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GR-K7, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

17GR-K7 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GR-K7, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category Gearmotors
Product Number 17GR-K7
Product Name Hybrid Stepper with Planetary Gearbox
Motor Type Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 10**...10*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 4096 : 1
View Details
SXG Gear Motor, 200V Batteryless - SXG09AW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Metric 42R-E Series Parallel Shaft AC Gearmotor - 1680 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
2 suppliers