NMB Technologies Corporation Hybrid Stepper with Planetary Gearbox 17GR-K1

Description
17GR-K1 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GR-K1, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Description
17GR-K1 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GR-K1, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Suppliers

Company
Product
Description
Supplier Links
Hybrid Stepper with Planetary Gearbox - 17GR-K1 - NMB Technologies Corporation
Chatsworth, CA, United States
Hybrid Stepper with Planetary Gearbox
17GR-K1
Hybrid Stepper with Planetary Gearbox 17GR-K1
17GR-K1 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GR-K1, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

17GR-K1 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GR-K1, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category Gearmotors
Product Number 17GR-K1
Product Name Hybrid Stepper with Planetary Gearbox
Motor Type Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

50mm mini linear servo - P16-50-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Power Seat Adjustment Motor - PGM-WH60 Series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0206 HP
Gear Type Worm
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
10Mm Planetary Gear Motor - YHD-M10-171K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.0750 amps
View Details