Fan Tubeaxial 12VDC Square - 40.1mm L x 40.1mm H Ball 11.3 CFM (0.316m³/min) 3 Wire Leads
DC Fans DC Axial Fan, 40x20mm, 12VDC, 11.3CFM, Rib, Tachometer, 3-Wire
AXIAL FAN,40MM,12V,11.3CFM
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P14679-ND | 1608VL-04W-B69-B50 | 39T3073 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan,40Mm,12V,11.3Cfm,34.6Dba; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 11.3 SCFM (19.21 m³/hr) | 11.3 SCFM (19.21 m³/hr) | |
| Maximum Static Pressure | 0.3990 in H2O (0.7455 Torr) | ||
| Maximum Sound Level | 34.6 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |