Win Source Part Number: 1342144-1608KL-05W-B
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: 1608KL
Termination: 2 Wire Leads
Package: Bulk
Size / Dimension: Square - 40mm L x 40mm H
Standard Package: 350
Voltage - Rated: 24VDC
Power (Watts): 960 mW
Lifetime @ Temp.: 50000 Hrs @ 25°C
Weight: 0.055 lb (24.95 g)
Voltage Range: 20 ~ 25.2VDC
Width: 20.00mm
Air Flow: 4.9 CFM (0.137m³/min)
Static Pressure: 0.080 in H2O (19.9 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 20.0dB
RPM: 4500 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.040A
HTSUS: 8414.59.6590
Mfr: NMB Technologies Corporation
Product Status: Obsolete
Approval Agency: CE, CSA, UL, VDE
| Win Source Electronics | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 1608KL-05W-B10-L00 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Applications / Use | Ventilation |
| Air Flow Rate | 5 SCFM (8.33 m³/hr) |
| Static Pressure Range | 0 in H2O (0.1495 Torr) |
| Fan / Blower Type | Tubeaxial |