Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | P13390-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 8.1 SCFM (13.77 m³/hr) |
| Maximum Static Pressure | 0.2520 in H2O (0.4708 Torr) |
| Maximum Sound Level | 34 dbA |
| Nominal Voltage | 5 volts |