NMB Technologies Corporation Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 1604KL-01W-B40-B00

Description
Win Source Part Number: 1350002-1604KL-01W-B 40-B00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: 04010KA Termination: 2 Wire Leads Package: Bulk Size / Dimension: Square - 40mm L x 40mm H Standard Package: 420 Voltage - Rated: 5VDC Power (Watts): 600 mW Weight: 0.033 lb (14.97 g) Voltage Range: 4.5 ~ 5.5VDC Width: 10.00mm Air Flow: 5.3 CFM (0.148m³/min) Static Pressure: 0.136 in H2O (33.9 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 25.0dB RPM: 5500 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Current Rating (Amps): 0.120A HTSUS: 8414.59.6590 Mfr: NMB Technologies Corporation Product Status: Obsolete Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1350002-1604KL-01W-B 40-B00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: 04010KA Termination: 2 Wire Leads Package: Bulk Size / Dimension: Square - 40mm L x 40mm H Standard Package: 420 Voltage - Rated: 5VDC Power (Watts): 600 mW Weight: 0.033 lb (14.97 g) Voltage Range: 4.5 ~ 5.5VDC Width: 10.00mm Air Flow: 5.3 CFM (0.148m³/min) Static Pressure: 0.136 in H2O (33.9 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 25.0dB RPM: 5500 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Current Rating (Amps): 0.120A HTSUS: 8414.59.6590 Mfr: NMB Technologies Corporation Product Status: Obsolete Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 1604KL-01W-B40-B00 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
1604KL-01W-B40-B00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 1604KL-01W-B40-B00
Win Source Part Number: 1350002-1604KL-01W-B 40-B00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: 04010KA Termination: 2 Wire Leads Package: Bulk Size / Dimension: Square - 40mm L x 40mm H Standard Package: 420 Voltage - Rated: 5VDC Power (Watts): 600 mW Weight: 0.033 lb (14.97 g) Voltage Range: 4.5 ~ 5.5VDC Width: 10.00mm Air Flow: 5.3 CFM (0.148m³/min) Static Pressure: 0.136 in H2O (33.9 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 25.0dB RPM: 5500 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Current Rating (Amps): 0.120A HTSUS: 8414.59.6590 Mfr: NMB Technologies Corporation Product Status: Obsolete Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1350002-1604KL-01W-B40-B00
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: 04010KA
Termination: 2 Wire Leads
Package: Bulk
Size / Dimension: Square - 40mm L x 40mm H
Standard Package: 420
Voltage - Rated: 5VDC
Power (Watts): 600 mW
Weight: 0.033 lb (14.97 g)
Voltage Range: 4.5 ~ 5.5VDC
Width: 10.00mm
Air Flow: 5.3 CFM (0.148m³/min)
Static Pressure: 0.136 in H2O (33.9 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 25.0dB
RPM: 5500 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.120A
HTSUS: 8414.59.6590
Mfr: NMB Technologies Corporation
Product Status: Obsolete
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number 1604KL-01W-B40-B00
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 5 SCFM (9.01 m³/hr)
Static Pressure Range 0 in H2O (0.2541 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Backward Curved Fan - N88-63701 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - VFT65-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details