NMB Technologies Corporation DC Brushless Fans (BLDC) 15050VA-24P-EA-00

Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172.7mm L x 150mm H Ball 282.5 CFM (7.91m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172.7mm L x 150mm H Ball 282.5 CFM (7.91m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-15050VA-24P-EA-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-15050VA-24P-EA-00-ND
DC Brushless Fans (BLDC) 12-15050VA-24P-EA-00-ND
Fan Tubeaxial 24VDC Rectangular/Rounded - 172.7mm L x 150mm H Ball 282.5 CFM (7.91m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Rectangular/Rounded - 172.7mm L x 150mm H Ball 282.5 CFM (7.91m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 150Mm, 24Vdc, 282Cfm, 62Db Rohs Compliant Nmb Technologies - 36AJ4736 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 24Vdc, 282Cfm, 62Db Rohs Compliant Nmb Technologies
36AJ4736
Axial Fan, 150Mm, 24Vdc, 282Cfm, 62Db Rohs Compliant Nmb Technologies 36AJ4736
AXIAL FAN, 150MM, 24VDC, 282CFM, 62DB ROHS COMPLIANT: YES

AXIAL FAN, 150MM, 24VDC, 282CFM, 62DB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-15050VA-24P-EA-00-ND 36AJ4736
Product Name DC Brushless Fans (BLDC) Axial Fan, 150Mm, 24Vdc, 282Cfm, 62Db Rohs Compliant Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 282 SCFM (480 m³/hr)
Maximum Static Pressure 0.9300 in H2O (1.74 Torr)
Maximum Sound Level 62 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Receptacle, 250V/6.3A Max., For Germany Rohs Compliant Stego - 82K8785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details