Fan Tubeaxial 220VAC Rectangular/Rounded - 172mm L x 150mm H Ball 166.0 CFM (4.65m³/min) 2 Terminals
AC Fans AC Axial Fan, 150x172x38mm, 220VAC, Ball Bearing
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-15038PB-B2K-EA-00-ND | 43Y7830 | 15038PB-B2K-EA-00 |
| Product Name | AC Fans | New Part/ac Fans Nmb Technologies | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 166 SCFM (282 m³/hr) | ||
| Maximum Static Pressure | 0.4720 in H2O (0.8818 Torr) | ||
| Maximum Sound Level | 50 dbA | ||
| Nominal Voltage | 220 volts |