1204KL-04W-B40 DC Axial Fans can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how 1204KL-04W-B40 can work with your system. Ready to purchase 1204KL-04W-B40? Explore the inventory currently available through our distributors below. You can also learn about similar DC Axial Fans parts in inventory by following the links provided. Let NMB Technologies Corporation help you find the cooling solutions you need.
| NMB Technologies Corporation | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1204KL-04W-B40 |
| Product Name | DC Axial Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Sound Level | 23 dbA |
| Nominal Voltage | 12 volts |
| Running Current | 0.0700 amps |
| Nominal Power | 1 watts |