Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 3.2 CFM (0.090m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 30x10mm, 5VDC, 3.2CFM, Rib, 2-Wire
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-1204KL-01W-B40-B00-ND | 1204KL-01W-B40-B00 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 3.2 SCFM (5.44 m³/hr) | |
| Maximum Static Pressure | 0.1480 in H2O (0.2765 Torr) | |
| Maximum Sound Level | 23 dbA | |
| Nominal Voltage | 5 volts |