DC Fans DC Axial Fan, 30x10mm, 5VDC, 2.7CFM, Rib, Tachometer, 3-Wire
FAN AXIAL 30X10MM BALL 5VDC WIRE
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1204KL-01W-B39-B50 | 1204KL-01W-B39-B50 |
| Product Name | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 2.7 SCFM (4.59 m³/hr) | |
| Maximum Sound Level | 21 dbA | |
| Nominal Voltage | 5 volts |