NMB Technologies Corporation AC Fans 11938MB-B3N-EA-00

Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 102.0 CFM (2.86m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 102.0 CFM (2.86m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 12-11938MB-B3N-EA-00-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 102.0 CFM (2.86m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 102.0 CFM (2.86m³/min) 2 Terminals

Buy Now Datasheet
AC Fans AC Axial Fan, 119x38mm, 230VAC, 102CFM, 15/14W, Flange, Terminal

AC Fans AC Axial Fan, 119x38mm, 230VAC, 102CFM, 15/14W, Flange, Terminal

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 11938MB-B3N-EA-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
11938MB-B3N-EA-00
Fans, Thermal Management - Fans - AC Fans 11938MB-B3N-EA-00
FAN 119MM X 38MM 230VAC TERMINAL

FAN 119MM X 38MM 230VAC TERMINAL

Supplier's Site
Axial Fan, 119Mm, 230Vac, 102Cfm, 41Db; Nominal Rated Voltage Ac Nmb Technologies - 43Y7773 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 230Vac, 102Cfm, 41Db; Nominal Rated Voltage Ac Nmb Technologies
43Y7773
Axial Fan, 119Mm, 230Vac, 102Cfm, 41Db; Nominal Rated Voltage Ac Nmb Technologies 43Y7773
AXIAL FAN, 119MM, 230VAC, 102CFM, 41DB; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:102CFM; Noise Rating:41dBA; Power Rating:14W RoHS Compliant: Yes

AXIAL FAN, 119MM, 230VAC, 102CFM, 41DB; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:102CFM; Noise Rating:41dBA; Power Rating:14W RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Fan, 119Mm, 230Vac, 102Cfm, 41Db Rohs Compliant Nmb Technologies - 36AJ4729 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 230Vac, 102Cfm, 41Db Rohs Compliant Nmb Technologies
36AJ4729
Axial Fan, 119Mm, 230Vac, 102Cfm, 41Db Rohs Compliant Nmb Technologies 36AJ4729
AXIAL FAN, 119MM, 230VAC, 102CFM, 41DB ROHS COMPLIANT: YES

AXIAL FAN, 119MM, 230VAC, 102CFM, 41DB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-11938MB-B3N-EA-00-ND 11938MB-B3N-EA-00 11938MB-B3N-EA-00 43Y7773 36AJ4729
Product Name AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 119Mm, 230Vac, 102Cfm, 41Db; Nominal Rated Voltage Ac Nmb Technologies Axial Fan, 119Mm, 230Vac, 102Cfm, 41Db Rohs Compliant Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 102 SCFM (173 m³/hr) 102 SCFM (173 m³/hr) 102 SCFM (173 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
Maximum Sound Level 41 dbA 41 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 315631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3907 SCFM (6640 m³/hr)
Nominal Voltage 400 volts
View Details
Type 7F.20 - Filter Fan - 7F20823042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
4020-5 Series 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020M12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.3 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details