Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 102.0 CFM (2.86m³/min) 2 Terminals
AC Fans AC Axial Fan, 119x38mm, 115VAC, 102CFM, Flange, Ball Bearing, Terminal
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-11938MB-A1N-NP-00-ND | 79AJ9047 | 11938MB-A1N-NP-00 |
| Product Name | AC Fans | 119Mm X 38Mm Nmb Technologies | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 102 SCFM (173 m³/hr) | ||
| Maximum Static Pressure | 0.3100 in H2O (0.5792 Torr) | ||
| Maximum Sound Level | 41 dbA | ||
| Nominal Voltage | 115 volts |