Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 67.0 CFM (1.88m³/min) 2 Terminals
AC Fans AC Axial Fan, 119x38mm, 115VAC, 67CFM, Flange, Terminal
FAN 119MM X 38MM 115VAC TERMINAL
AXIAL FAN, 119MM, 115VAC, 67CFM, 30DB; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:76.6CFM; Noise Rating:32dBA; Power Rating:7W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-11938MB-A1K-EA-00-ND | 11938MB-A1K-EA-00 | 11938MB-A1K-EA-00 | 43Y7756 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 119Mm, 115Vac, 67Cfm, 30Db; Nominal Rated Voltage Ac Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 67 SCFM (114 m³/hr) | 67 SCFM (114 m³/hr) | 76.6 SCFM (130 m³/hr) | |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | |||
| Maximum Sound Level | 30 dbA | 30 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |