NMB Technologies Corporation Dc Axial Fan, Ball, 162Cfm, 0.37A, 48V; Supply Voltage Vdc Nmb Technologies 11938MA-48N-EA-D0

Description
DC AXIAL FAN, BALL, 162CFM, 0.37A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:162CFM; Noise Rating:56.5dB; Power Rating:17.8W RoHS Compliant: Yes
Datasheet
Description
DC AXIAL FAN, BALL, 162CFM, 0.37A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:162CFM; Noise Rating:56.5dB; Power Rating:17.8W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 162Cfm, 0.37A, 48V; Supply Voltage Vdc Nmb Technologies - 71AJ8474 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 162Cfm, 0.37A, 48V; Supply Voltage Vdc Nmb Technologies
71AJ8474
Dc Axial Fan, Ball, 162Cfm, 0.37A, 48V; Supply Voltage Vdc Nmb Technologies 71AJ8474
DC AXIAL FAN, BALL, 162CFM, 0.37A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:162CFM; Noise Rating:56.5dB; Power Rating:17.8W RoHS Compliant: Yes

DC AXIAL FAN, BALL, 162CFM, 0.37A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:162CFM; Noise Rating:56.5dB; Power Rating:17.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 71AJ8474
Product Name Dc Axial Fan, Ball, 162Cfm, 0.37A, 48V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 162 SCFM (275 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan, 6.93 X 6.93, 60/40 Cfm, 48 Vdc Rohs Compliant Stego - 70M7785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 285478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 134 SCFM (228 m³/hr)
Blower/Fan Type Axial Fan
View Details
Axial Fan - 113XP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 95.3 SCFM (162 m³/hr)
Maximum Static Pressure 0.9100 in H2O (1.7 Torr)
View Details