NMB Technologies Corporation Dc Axial Fan, Ball, 141.96Cfm, 0.52A,24V; Supply Voltage Vdc Nmb Technologies 11938MA-24M-EA-D0

Description
DC AXIAL FAN, BALL, 141.96CFM, 0.52A,24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:141.96CFM; Noise Rating:53.5dB; Power Rating:12.5W
Datasheet
Description
DC AXIAL FAN, BALL, 141.96CFM, 0.52A,24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:141.96CFM; Noise Rating:53.5dB; Power Rating:12.5W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 141.96Cfm, 0.52A,24V; Supply Voltage Vdc Nmb Technologies - 41AH8048 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 141.96Cfm, 0.52A,24V; Supply Voltage Vdc Nmb Technologies
41AH8048
Dc Axial Fan, Ball, 141.96Cfm, 0.52A,24V; Supply Voltage Vdc Nmb Technologies 41AH8048
DC AXIAL FAN, BALL, 141.96CFM, 0.52A,24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:141.96CFM; Noise Rating:53.5dB; Power Rating:12.5W

DC AXIAL FAN, BALL, 141.96CFM, 0.52A,24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:141.96CFM; Noise Rating:53.5dB; Power Rating:12.5W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 41AH8048
Product Name Dc Axial Fan, Ball, 141.96Cfm, 0.52A,24V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 142 SCFM (241 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 148VE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details