DC AXIAL FAN, BALL, 102.77CFM, 0.26A,24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:102.77CFM; Noise Rating:45dB; Power Rating:6.2W
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 49AJ4436 |
| Product Name | Dc Axial Fan, Ball, 102.77Cfm, 0.26A,24V; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 103 SCFM (175 m³/hr) |
| Nominal Voltage | 24 volts |