Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 2 Terminals
AC Fans AC Axial Fan, 119x38mm, 230VAC, 100CFM, 14W, Flange, Terminal
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-11938FB-B3M-EA-00-ND | 11938FB-B3M-EA-00 | 12AC3919 |
| Product Name | AC Fans | AC Fans | New Part/ac Fans Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 100 SCFM (170 m³/hr) | ||
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) | ||
| Maximum Sound Level | 42 dbA | ||
| Nominal Voltage | 230 volts |