AXIAL FAN, 119MM, 24VDC, 102CFM, 40.5DB ROHS COMPLIANT: YES
DC AXIAL FAN, BALL, 102.05CFM, 0.17A,24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:102.05CFM; Noise Rating:40.5dB; Power Rating:4.08W RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 36AJ4718 | 41AJ2227 |
| Product Name | Axial Fan, 119Mm, 24Vdc, 102Cfm, 40.5Db Rohs Compliant Nmb Technologies | Dc Axial Fan, Ball, 102.05Cfm, 0.17A,24V; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Blower/Fan Type | Axial Fan | Axial Fan |
| Motor Type | DC | DC |