Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 128.2 CFM (3.59m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 12-11925SA-12R-EU-D1-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 128 SCFM (218 m³/hr) |
| Maximum Static Pressure | 0.3600 in H2O (0.6726 Torr) |
| Maximum Sound Level | 47 dbA |
| Nominal Voltage | 12 volts |