NMB Technologies Corporation Dc Axial Fan, Ball, 102.05Cfm, 0.33A,12V; Supply Voltage Vdc Nmb Technologies 11925SA-12P-EA-D0

Description
DC AXIAL FAN, BALL, 102.05CFM, 0.33A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:102.05CFM; Noise Rating:40.5dB; Power Rating:3.96W RoHS Compliant: Yes
Description
DC AXIAL FAN, BALL, 102.05CFM, 0.33A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:102.05CFM; Noise Rating:40.5dB; Power Rating:3.96W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 102.05Cfm, 0.33A,12V; Supply Voltage Vdc Nmb Technologies - 41AJ2222 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 102.05Cfm, 0.33A,12V; Supply Voltage Vdc Nmb Technologies
41AJ2222
Dc Axial Fan, Ball, 102.05Cfm, 0.33A,12V; Supply Voltage Vdc Nmb Technologies 41AJ2222
DC AXIAL FAN, BALL, 102.05CFM, 0.33A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:102.05CFM; Noise Rating:40.5dB; Power Rating:3.96W RoHS Compliant: Yes

DC AXIAL FAN, BALL, 102.05CFM, 0.33A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:102.05CFM; Noise Rating:40.5dB; Power Rating:3.96W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 41AJ2222
Product Name Dc Axial Fan, Ball, 102.05Cfm, 0.33A,12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 102 SCFM (173 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01802.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers
Type 7F.20 - Filter Fan - 7F2082301020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Axial Fan - 149ZG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 14.2 SCFM (24.14 m³/hr)
Maximum Static Pressure 0.8500 in H2O (1.59 Torr)
View Details
Electrical - Climate Control - Filtered Fans - XFG6 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details