DC AXIAL FAN, BALL, 103.8CFM, 0.4A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:103.8CFM; Noise Rating:52.5dB; Power Rating:9.6W; IP Rating:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 49AJ4319 |
| Product Name | Dc Axial Fan, Ball, 103.8Cfm, 0.4A, 24V; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 104 SCFM (176 m³/hr) |
| Nominal Voltage | 24 volts |