DC Fans DC Axial Fan, 92x38mm, 24VDC, 103.8CFM, Flange, 2-Wire
DC AXIAL FAN, 92MM, 24V, 103.8CFM/52.5DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:103.8CFM; Noise Rating:52.5dBA; Power Rating:9.6W RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 09238RA-24L-EA-00 | 12AC3761 |
| Product Name | DC Fans | Dc Axial Fan, 92Mm, 24V, 103.8Cfm/52.5Db; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 104 SCFM (176 m³/hr) | |
| Nominal Voltage | 24 volts |