NMB Technologies Corporation Dc Axial Fan, Ball, 118.65Cfm, 1.15A,12V; Supply Voltage Vdc Nmb Technologies 09238RA-12M-ET-D0

Description
DC AXIAL FAN, BALL, 118.65CFM, 1.15A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:118.65CFM; Noise Rating:56.5dB; Power Rating:13.8W RoHS Compliant: Yes
Description
DC AXIAL FAN, BALL, 118.65CFM, 1.15A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:118.65CFM; Noise Rating:56.5dB; Power Rating:13.8W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 118.65Cfm, 1.15A,12V; Supply Voltage Vdc Nmb Technologies - 49AJ4315 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 118.65Cfm, 1.15A,12V; Supply Voltage Vdc Nmb Technologies
49AJ4315
Dc Axial Fan, Ball, 118.65Cfm, 1.15A,12V; Supply Voltage Vdc Nmb Technologies 49AJ4315
DC AXIAL FAN, BALL, 118.65CFM, 1.15A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:118.65CFM; Noise Rating:56.5dB; Power Rating:13.8W RoHS Compliant: Yes

DC AXIAL FAN, BALL, 118.65CFM, 1.15A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:118.65CFM; Noise Rating:56.5dB; Power Rating:13.8W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 49AJ4315
Product Name Dc Axial Fan, Ball, 118.65Cfm, 1.15A,12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 119 SCFM (202 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Thermostat Stego - 99AC3000 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
8015-7 Series 3.70 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1976 to ? in H2O (0.3692 to ? Torr)
Maximum Sound Level 40.14 dbA
View Details
Axial Fans - 1759815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr)
Blower/Fan Type Axial Fan
View Details
Axial Fan - 85MF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details