FAN AXIAL 92X25MM 12VDC WIRE
DC Fans DC Axial Fan, 92x25mm, 12VDC, 54CFM, Rib, 2-Wire
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-09225VA-12K-AA-00-ND | 09225VA-12K-AA-00 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 54 SCFM (91.79 m³/hr) | |
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | |
| Maximum Sound Level | 35.5 dbA | |
| Nominal Voltage | 12 volts |